PUI Audio Speakers AS05708MR-R

Description
8 Ohms General Purpose Speaker 500mW 450Hz ~ 4.5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 450Hz ~ 4.5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1299-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1299-ND
Speakers 668-1299-ND
8 Ohms General Purpose Speaker 500mW 450Hz ~ 4.5kHz Top Round

8 Ohms General Purpose Speaker 500mW 450Hz ~ 4.5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS05708MR-R
Speakers & Transducers AS05708MR-R
Speakers & Transducers .5W 8 OHM 90DBA 450HZ MYLAR

Speakers & Transducers .5W 8 OHM 90DBA 450HZ MYLAR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1299-ND AS05708MR-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 450 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102747 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
ASHX and ASUX Explosion-Proof Amplified Speakers - ASHX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 105 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Coaxial Loudspeaker - D4LP - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Impedance 8 ohms
Frequency Response 16000 Hz
Application Loudspeaker
View Details
Speakers - SLS-135F32CP01-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 52 Hz
View Details