PUI Audio Speakers AS05404PS

Description
SPEAKER 12.0W 4OHM 82DB 115HZ
Request a Quote Datasheet
Description
SPEAKER 12.0W 4OHM 82DB 115HZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS05404PS-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 12.0W 4OHM 82DB 115HZ

SPEAKER 12.0W 4OHM 82DB 115HZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS05404PS-ND
Product Name Speakers
Resonance Frequency 115 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 8158734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - FC6FR-88A - MISCO
Specs
Nominal Power 12 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details