PUI Audio Speakers AS05308AS-R

Description
8 Ohms Full Range Speaker 10W 100Hz ~ 40kHz Top Round, Square Frame
Request a Quote Datasheet
Description
8 Ohms Full Range Speaker 10W 100Hz ~ 40kHz Top Round, Square Frame
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1683-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1683-ND
Speakers 668-1683-ND
8 Ohms Full Range Speaker 10W 100Hz ~ 40kHz Top Round, Square Frame

8 Ohms Full Range Speaker 10W 100Hz ~ 40kHz Top Round, Square Frame

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS05308AS-R
Speakers & Transducers AS05308AS-R
Speakers & Transducers 10W 8OHM 78DB 230HZ COATED ALLOY

Speakers & Transducers 10W 8OHM 78DB 230HZ COATED ALLOY

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1683-ND AS05308AS-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 230 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 102754 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
W1v2 8-inch Subwoofer Driver (150 W, 8 Ω) - 8W1v2-8 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details
Speakers - TA6FD00-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 150 Hz
View Details