PUI Audio Speakers AS05208PR-4-R

Description
8 Ohms General Purpose Speaker 10W 200Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 10W 200Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS05208PR-4-R-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 10W 200Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 10W 200Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS05208PR-4-R-ND
Product Name Speakers
Resonance Frequency 200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526995 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 97 dB
Impedance 8 ohms
Size 0.67 inch (17 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 458-1329-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 952.38 g (33.60 oz)
View Details
2 suppliers
 - EVP-X15P - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 600 watts
Frequency Response 45 to 18000 Hz
Size 15.00 inch (381 mm)
View Details