PUI Audio Speakers AS05008MO-WP-HT

Description
SPEAKER 50MM 5W 8OHMS 280HZ 111D
Request a Quote Datasheet
Description
SPEAKER 50MM 5W 8OHMS 280HZ 111D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS05008MO-WP-HT-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 50MM 5W 8OHMS 280HZ 111D

SPEAKER 50MM 5W 8OHMS 280HZ 111D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS05008MO-WP-HT-ND
Product Name Speakers
Resonance Frequency 320 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 18000 Hz
Size 5.12 inch (130 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details