PUI Audio Speakers AS05004PR-2-R

Description
4 Ohms General Purpose Speaker 1.5W 800Hz ~ 5kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 1.5W 800Hz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1501-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1501-ND
Speakers 668-1501-ND
4 Ohms General Purpose Speaker 1.5W 800Hz ~ 5kHz Top Round

4 Ohms General Purpose Speaker 1.5W 800Hz ~ 5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS05004PR-2-R
Speakers & Transducers AS05004PR-2-R
Speakers & Transducers 1.5W 4 OHM 85DBA 800HZ PAPER

Speakers & Transducers 1.5W 4 OHM 85DBA 800HZ PAPER

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1501-ND AS05004PR-2-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details