PUI Audio Speakers AS04516MR-2-LW105-R

Description
16 Ohms General Purpose Speaker 1W 800Hz ~ 4kHz Top Round
Request a Quote Datasheet
Description
16 Ohms General Purpose Speaker 1W 800Hz ~ 4kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS04516MR-2-LW105-R-ND - DigiKey
Thief River Falls, MN, United States
16 Ohms General Purpose Speaker 1W 800Hz ~ 4kHz Top Round

16 Ohms General Purpose Speaker 1W 800Hz ~ 4kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS04516MR-2-LW105-R-ND
Product Name Speakers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 1218637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.20 inch (56 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details