PUI Audio Speakers AS04016MR-R

Description
16 Ohms General Purpose Speaker 1W 600Hz ~ 5.2kHz Top Round
Request a Quote Datasheet
Description
16 Ohms General Purpose Speaker 1W 600Hz ~ 5.2kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS04016MR-R-ND - DigiKey
Thief River Falls, MN, United States
16 Ohms General Purpose Speaker 1W 600Hz ~ 5.2kHz Top Round

16 Ohms General Purpose Speaker 1W 600Hz ~ 5.2kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS04016MR-R
Speakers & Transducers AS04016MR-R
Speakers & Transducers 16 Ohm 600-5200Hz

Speakers & Transducers 16 Ohm 600-5200Hz

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-AS04016MR-R-ND AS04016MR-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speakers - 526845 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Frequency Response 15000 Hz
Size 5.12 inch (130 mm)
View Details
Speakers - 2603-CS46-05D05-28-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 55 Hz
View Details