PUI Audio Speakers AS04008MR-22-WP

Description
SPEAKER 40MM 0.5W 8OHMS 520HZ 82
Request a Quote Datasheet
Description
SPEAKER 40MM 0.5W 8OHMS 520HZ 82
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS04008MR-22-WP-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 40MM 0.5W 8OHMS 520HZ 82

SPEAKER 40MM 0.5W 8OHMS 520HZ 82

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS04008MR-22-WP-ND
Product Name Speakers
Resonance Frequency 520 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 325202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 100 to 20000 Hz
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details