PUI Audio Speakers AS04004PR-WR-R

Description
4 Ohms General Purpose Speaker 3W 100Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 3W 100Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS04004PR-WR-R-ND - DigiKey
Thief River Falls, MN, United States
4 Ohms General Purpose Speaker 3W 100Hz ~ 20kHz Top Round

4 Ohms General Purpose Speaker 3W 100Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS04004PR-WR-R-ND
Product Name Speakers
Resonance Frequency 180 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276773 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 0.8000 watts
Impedance 8 ohms
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details