PUI Audio Speakers AS04004PR-R

Description
4 Ohms General Purpose Speaker 3W 100Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 3W 100Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1359-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1359-ND
Speakers 668-1359-ND
4 Ohms General Purpose Speaker 3W 100Hz ~ 20kHz Top Round

4 Ohms General Purpose Speaker 3W 100Hz ~ 20kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS04004PR-R
Speakers & Transducers AS04004PR-R
Speakers & Transducers SPEAKER 4 OHM 3W 180HZ 86DB

Speakers & Transducers SPEAKER 4 OHM 3W 180HZ 86DB

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1359-ND AS04004PR-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 180 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speaker Drivers - 512780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.52 inch (64 mm)
View Details
M-Series 10-inch Marine Subwoofer Driver for Enclosed Use (250 W, 4 Ω) - White Classic Grille - M10W5-CG-WH - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details
BC Tweeter, 1
Specs
Nominal Power 50 watts
Sensitivity 93.9 dB
Resonance Frequency 1070 Hz
View Details