PUI Audio Speakers AS03608MR-SC-R

Description
8 Ohms General Purpose Speaker 1W 500Hz ~ 4.5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 500Hz ~ 4.5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1412-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1412-ND
Speakers 668-1412-ND
8 Ohms General Purpose Speaker 1W 500Hz ~ 4.5kHz Top Round

8 Ohms General Purpose Speaker 1W 500Hz ~ 4.5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS03608MR-SC-R
Speakers & Transducers AS03608MR-SC-R
Speakers & Transducers 1W 8 OHM 91DBA 500HZ MYLAR

Speakers & Transducers 1W 8 OHM 91DBA 500HZ MYLAR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1412-ND AS03608MR-SC-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker Drivers - 1812074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details