Wharfedale Pro SVP-12PM

Description
At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker. SVP Powered Speakers Features: The powered, 2 way,full range loudspeakers systems. Incorporate one Low Frequency Driver (12 inch for the SVP-12PM and 15 inch for the SVP-15P), mounted in a low resonance composite wood material enclosure. 1 inch exit Hi Frequency compression driver, loaded as part of a horn assembly. A nominal coverage of 90°(horizontal) and 60° (vertical). A low frequency amplifier module delivering 300 watts rms to the internal components. The amplifier controls and connections mounted on a metal mounting panel with an external convection cooled aluminium heatsink contained and protected within the speaker system overall dimensions. Trapezoidal in shape with 2 handles for easy transportation, covered in black industrial carpet. SVP-15P features a partial black perforated steel grille; SVP-12PM features a full black perforated steel grille. SVP-12PM Powered version of SVP-12M 50-20kHz frequency response (+/-3dB) 8 ohms system impedance 5 band graph EQ. and level control Speaker out connecter for extension speaker 300W RMS / 450W Peak amplifier H/D/W: 415 x 554 x 554 mm, 17.5kg
Description
At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker. SVP Powered Speakers Features: The powered, 2 way,full range loudspeakers systems. Incorporate one Low Frequency Driver (12 inch for the SVP-12PM and 15 inch for the SVP-15P), mounted in a low resonance composite wood material enclosure. 1 inch exit Hi Frequency compression driver, loaded as part of a horn assembly. A nominal coverage of 90°(horizontal) and 60° (vertical). A low frequency amplifier module delivering 300 watts rms to the internal components. The amplifier controls and connections mounted on a metal mounting panel with an external convection cooled aluminium heatsink contained and protected within the speaker system overall dimensions. Trapezoidal in shape with 2 handles for easy transportation, covered in black industrial carpet. SVP-15P features a partial black perforated steel grille; SVP-12PM features a full black perforated steel grille. SVP-12PM Powered version of SVP-12M 50-20kHz frequency response (+/-3dB) 8 ohms system impedance 5 band graph EQ. and level control Speaker out connecter for extension speaker 300W RMS / 450W Peak amplifier H/D/W: 415 x 554 x 554 mm, 17.5kg

Suppliers

Company
Product
Description
Supplier Links
 - SVP-12PM - Wharfedale Pro
Huntingdon, Cambridgeshire, United Kingdom
At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker. SVP Powered Speakers Features: The powered, 2 way,full range loudspeakers systems. Incorporate one Low Frequency Driver (12 inch for the SVP-12PM and 15 inch for the SVP-15P), mounted in a low resonance composite wood material enclosure. 1 inch exit Hi Frequency compression driver, loaded as part of a horn assembly. A nominal coverage of 90°(horizontal) and 60° (vertical). A low frequency amplifier module delivering 300 watts rms to the internal components. The amplifier controls and connections mounted on a metal mounting panel with an external convection cooled aluminium heatsink contained and protected within the speaker system overall dimensions. Trapezoidal in shape with 2 handles for easy transportation, covered in black industrial carpet. SVP-15P features a partial black perforated steel grille; SVP-12PM features a full black perforated steel grille. SVP-12PM Powered version of SVP-12M 50-20kHz frequency response (+/-3dB) 8 ohms system impedance 5 band graph EQ. and level control Speaker out connecter for extension speaker 300W RMS / 450W Peak amplifier H/D/W: 415 x 554 x 554 mm, 17.5kg

At a price point better known for cheap imitations, the SVP series stands out from the competition. Genuine Wharfedale Pro woofers, high-efficiency compression driver, Elliptical Waveguide (EWG™) technology and Protech™ driver protection all ensure that SVP stands out as the best value in a professional sound reinforcement loudspeaker.

SVP Powered Speakers Features:

  1. The powered, 2 way,full range loudspeakers systems.
  2. Incorporate one Low Frequency Driver (12 inch for the SVP-12PM and 15 inch for the SVP-15P), mounted in a low resonance composite wood material enclosure.
  3. 1 inch exit Hi Frequency compression driver, loaded as part of a horn assembly. A nominal coverage of 90°(horizontal) and 60° (vertical).
  4. A low frequency amplifier module delivering 300 watts rms to the internal components.
  5. The amplifier controls and connections mounted on a metal mounting panel with an external convection cooled aluminium heatsink contained and protected within the speaker system overall dimensions.
  6. Trapezoidal in shape with 2 handles for easy transportation, covered in black industrial carpet.
  7. SVP-15P features a partial black perforated steel grille; SVP-12PM features a full black perforated steel grille.

SVP-12PM

  • Powered version of SVP-12M
  • 50-20kHz frequency response (+/-3dB)
  • 8 ohms system impedance
  • 5 band graph EQ. and level control
  • Speaker out connecter for extension speaker
  • 300W RMS / 450W Peak amplifier

H/D/W: 415 x 554 x 554 mm, 17.5kg

Supplier's Site

Technical Specifications

  Wharfedale Pro
Product Category Speakers
Product Number SVP-12PM
Maximum Power 450 watts
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 1710872 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
 - EVP-X15PM - Wharfedale Pro
Wharfedale Pro
Specs
Maximum Power 600 watts
Frequency Response 50 to 18000 Hz
Size 15.00 inch (381 mm)
View Details
Speaker - LC62C-8A - MISCO
Specs
Nominal Power 50 watts
Impedance 8 ohms
Sensitivity 91 dB
View Details