PUI Audio Speakers AS03608MR-4-R

Description
8 Ohms General Purpose Speaker 800mW 450Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 800mW 450Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1233-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1233-ND
Speakers 668-1233-ND
8 Ohms General Purpose Speaker 800mW 450Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 800mW 450Hz ~ 20kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS03608MR-4-R
Speakers & Transducers AS03608MR-4-R
Speakers & Transducers .8W 8 OHM 85DBA 450HZ MYLAR

Speakers & Transducers .8W 8 OHM 85DBA 450HZ MYLAR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1233-ND AS03608MR-4-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 450 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526995 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 97 dB
Impedance 8 ohms
Size 0.67 inch (17 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
The ENT206 is an all-weather, column array Loudspeaker - ENT206 - Biamp Systems, Ltd.
Specs
Size 8.00 inch (203 mm)
Application Loudspeaker; MusicAudio
View Details
HDS Woofer, 6.5
Specs
Nominal Power 55 watts
Sensitivity 87.2 dB
Resonance Frequency 38 Hz
View Details
2 suppliers