Tymphany Corporation Speakers DA25BG08-06

Description
6.82 Ohms Tweeter Speaker 100W 2kHz ~ 20kHz Top Round
Request a Quote Datasheet
Description
6.82 Ohms Tweeter Speaker 100W 2kHz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - DA25BG08-06-ND - DigiKey
Thief River Falls, MN, United States
6.82 Ohms Tweeter Speaker 100W 2kHz ~ 20kHz Top Round

6.82 Ohms Tweeter Speaker 100W 2kHz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number DA25BG08-06-ND
Product Name Speakers
Resonance Frequency 721 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 4254504 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
All-Weather Column Line array - ENT212 - Biamp Systems, Ltd.
Specs
Size 8.00 inch (203 mm)
Application Loudspeaker; MusicAudio
View Details
NE Tweeter, 1
Specs
Nominal Power 80 watts
Sensitivity 90.1 dB
Resonance Frequency 728 Hz
View Details