PUI Audio Speakers AS02850MR-R

Description
50 Ohms General Purpose Speaker 500mW 950Hz ~ 7kHz Top Round
Request a Quote Datasheet
Description
50 Ohms General Purpose Speaker 500mW 950Hz ~ 7kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS02850MR-R-ND - DigiKey
Thief River Falls, MN, United States
50 Ohms General Purpose Speaker 500mW 950Hz ~ 7kHz Top Round

50 Ohms General Purpose Speaker 500mW 950Hz ~ 7kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS02850MR-R-ND
Product Name Speakers
Resonance Frequency 950 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi 430 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details