Challenge Electronics Speakers CS28-01W75-06-1X

Description
SPEAKER IP67 8OHM 1.5W 101DB
Request a Quote Datasheet
Description
SPEAKER IP67 8OHM 1.5W 101DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CS28-01W75-06-1X-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER IP67 8OHM 1.5W 101DB

SPEAKER IP67 8OHM 1.5W 101DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CS28-01W75-06-1X-ND
Product Name Speakers
Resonance Frequency 750 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.52 inch (64 mm)
View Details
LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
V-5.2-C Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 90.5 dB
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details