PUI Audio Speakers AS02808MR-R

Description
8 Ohms General Purpose Speaker 1W 500Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 500Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1231-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1231-ND
Speakers 668-1231-ND
8 Ohms General Purpose Speaker 1W 500Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 1W 500Hz ~ 20kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS02808MR-R
Speakers & Transducers AS02808MR-R
Speakers & Transducers 1W 80DBA 500HZ 8 OHM MYLAR

Speakers & Transducers 1W 80DBA 500HZ 8 OHM MYLAR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1231-ND AS02808MR-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 276823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 2 watts
Impedance 8 ohms
View Details
Square Speakers - 4030CESH - Challenge Electronics
Challenge Electronics
Specs
SPL 86 dB
Nominal Power 5 watts
Maximum Power 10 watts
View Details