PUI Audio Speakers AS02808MR-2-R

Description
8 Ohms General Purpose Speaker 500mW 600Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 600Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1397-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1397-ND
Speakers 668-1397-ND
8 Ohms General Purpose Speaker 500mW 600Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 500mW 600Hz ~ 20kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS02808MR-2-R
Speakers & Transducers AS02808MR-2-R
Speakers & Transducers 8 Ohm 600-20000Hz

Speakers & Transducers 8 Ohm 600-20000Hz

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1397-ND AS02808MR-2-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 526893 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Speakers - 2603-CS17-00P100-03-2X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details