PUI Audio Speakers AS02504PR-N50-R

Description
4 Ohms General Purpose Speaker 2W 250Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 2W 250Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1590-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1590-ND
Speakers 668-1590-ND
4 Ohms General Purpose Speaker 2W 250Hz ~ 20kHz Top Round

4 Ohms General Purpose Speaker 2W 250Hz ~ 20kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS02504PR-N50-R
Speakers & Transducers AS02504PR-N50-R
Speakers & Transducers 2W 4 OHM 79DB 280HZ N50 Mini Speaker

Speakers & Transducers 2W 4 OHM 79DB 280HZ N50 Mini Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1590-ND AS02504PR-N50-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 280 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7191970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 458-1467-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details