PUI Audio Speakers AS02008MR-R

Description
8 Ohms General Purpose Speaker 500mW 500Hz ~ 4kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 500Hz ~ 4kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1229-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1229-ND
Speakers 668-1229-ND
8 Ohms General Purpose Speaker 500mW 500Hz ~ 4kHz Top Round

8 Ohms General Purpose Speaker 500mW 500Hz ~ 4kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS02008MR-R
Speakers & Transducers AS02008MR-R
Speakers & Transducers .5W 8 OHM 86DBA 500HZ MYLAR

Speakers & Transducers .5W 8 OHM 86DBA 500HZ MYLAR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1229-ND AS02008MR-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Speaker Drivers - 526819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 15.43 inch (392 mm)
View Details
NE Woofer, 5.25
Specs
Nominal Power 60 watts
Sensitivity 89.1 dB
Resonance Frequency 50 Hz
View Details