PUI Audio Speakers AS02008MR-5-R

Description
8 Ohms General Purpose Speaker 500mW 500Hz ~ 4kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 500Hz ~ 4kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1411-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1411-ND
Speakers 668-1411-ND
8 Ohms General Purpose Speaker 500mW 500Hz ~ 4kHz Top Round

8 Ohms General Purpose Speaker 500mW 500Hz ~ 4kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS02008MR-5-R
Speakers & Transducers AS02008MR-5-R
Speakers & Transducers SPEAKER .5W 8OHM 86DB 500HZ MYLAR

Speakers & Transducers SPEAKER .5W 8OHM 86DB 500HZ MYLAR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1411-ND AS02008MR-5-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Speaker Drivers - 4635824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.59 inch (116 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - RZ2931-1 - MISCO
Specs
Nominal Power 15 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details