PUI Audio Speakers AS02008MO-R

Description
8 Ohms General Purpose Speaker 500mW 400Hz ~ 20kHz Top Oval
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 400Hz ~ 20kHz Top Oval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1410-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1410-ND
Speakers 668-1410-ND
8 Ohms General Purpose Speaker 500mW 400Hz ~ 20kHz Top Oval

8 Ohms General Purpose Speaker 500mW 400Hz ~ 20kHz Top Oval

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS02008MO-R
Speakers & Transducers AS02008MO-R
Speakers & Transducers SPEAKER .5W 8OHM 94 DB 750 HZ MYLAR

Speakers & Transducers SPEAKER .5W 8OHM 94 DB 750 HZ MYLAR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1410-ND AS02008MO-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 750 Hz
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Speakers - 526834 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
Home Audio, Floorstanding Loudspeaker - RS 334 Floorstanding Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 250 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details
Speakers - PSR-57F08S-YHQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 86 dB
Nominal Power 0.5000 watts
Maximum Power 0.8000 watts
View Details
2 suppliers