PUI Audio Speakers AS01808AO-SC18-WP-R

Description
8 Ohms General Purpose Speaker 1W 420Hz ~ 14kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 420Hz ~ 14kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - AS01808AO-SC18-WP-R-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1W 420Hz ~ 14kHz Top Rectangular

8 Ohms General Purpose Speaker 1W 420Hz ~ 14kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS01808AO-SC18-WP-R
Speakers & Transducers AS01808AO-SC18-WP-R
Speakers & Transducers 1W 8 OHM 96DB 420HZ

Speakers & Transducers 1W 8 OHM 96DB 420HZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number AS01808AO-SC18-WP-R-ND AS01808AO-SC18-WP-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 420 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 11.14 inch (283 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details