PUI Audio Speakers AS01606MS-SC16-WP-R

Description
6 Ohms Receiver Speaker 940mW 500Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
6 Ohms Receiver Speaker 940mW 500Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1604-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1604-ND
Speakers 668-1604-ND
6 Ohms Receiver Speaker 940mW 500Hz ~ 20kHz Top Rectangular

6 Ohms Receiver Speaker 940mW 500Hz ~ 20kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS01606MS-SC16-WP-R
Speakers & Transducers AS01606MS-SC16-WP-R
Speakers & Transducers SPEAKER .94W 6 OHM 91 DB 850 HZ

Speakers & Transducers SPEAKER .94W 6 OHM 91 DB 850 HZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1604-ND AS01606MS-SC16-WP-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 850 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details