PUI Audio Speakers AS01508MS-SC15-WP-R

Description
8 Ohms Receiver Speaker 700mW 550Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms Receiver Speaker 700mW 550Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1616-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1616-ND
Speakers 668-1616-ND
8 Ohms Receiver Speaker 700mW 550Hz ~ 20kHz Top Rectangular

8 Ohms Receiver Speaker 700mW 550Hz ~ 20kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS01508MS-SC15-WP-R
Speakers & Transducers AS01508MS-SC15-WP-R
Speakers & Transducers SPEAKER .7W 8 OHM 91 DB 550 HZ

Speakers & Transducers SPEAKER .7W 8 OHM 91 DB 550 HZ

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1616-ND AS01508MS-SC15-WP-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 550 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 1976424 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details