PUI Audio Speakers AS01508MR-6-LW100-R

Description
8 Ohms General Purpose Speaker 1.2W 900Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1.2W 900Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AS01508MR-6-LW100-R-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 1.2W 900Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 1.2W 900Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AS01508MR-6-LW100-R-ND
Product Name Speakers
Resonance Frequency 900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speaker Drivers - 526902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 9.13 inch (232 mm)
View Details
Speakers - PLS-65F25AL01-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 112 Hz
View Details