PUI Audio Speakers AS01308MR-2-R

Description
8 Ohms General Purpose Speaker 200mW 700Hz ~ 5kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 200mW 700Hz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1226-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1226-ND
Speakers 668-1226-ND
8 Ohms General Purpose Speaker 200mW 700Hz ~ 5kHz Top Round

8 Ohms General Purpose Speaker 200mW 700Hz ~ 5kHz Top Round

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
AS01308MR-2-R
Speakers & Transducers AS01308MR-2-R
Speakers & Transducers 8 OHM 800-5KHz

Speakers & Transducers 8 OHM 800-5KHz

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1226-ND AS01308MR-2-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 1100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 163446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 18000 Hz
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Take Classic 5 Pack Home Theater System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Application Consumer Electronics / Gaming
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details