PUI Audio Speakers AR01032MR-3

Description
10MM RND RCVR 122HZ 32OHM 114DB
Request a Quote Datasheet
Description
10MM RND RCVR 122HZ 32OHM 114DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-AR01032MR-3-ND - DigiKey
Thief River Falls, MN, United States
10MM RND RCVR 122HZ 32OHM 114DB

10MM RND RCVR 122HZ 32OHM 114DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-AR01032MR-3-ND
Product Name Speakers
Resonance Frequency 122 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526853 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details