PUI Audio Speakers APS2513S-T-R

Description
3 Ohms General Purpose Speaker 300Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
3 Ohms General Purpose Speaker 300Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-1574-ND - DigiKey
Thief River Falls, MN, United States
Speakers
668-1574-ND
Speakers 668-1574-ND
3 Ohms General Purpose Speaker 300Hz ~ 20kHz Top Rectangular

3 Ohms General Purpose Speaker 300Hz ~ 20kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
APS2513S-T-R
Speakers & Transducers APS2513S-T-R
Speakers & Transducers MUTLI LAYER PIEZO SPEAKER 1300HZ 5VRMS

Speakers & Transducers MUTLI LAYER PIEZO SPEAKER 1300HZ 5VRMS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 668-1574-ND APS2513S-T-R
Product Name Speakers Speakers & Transducers
Resonance Frequency 1300 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 8091118 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Compact Powered Speakers - 20 W Stereo - 3 1/2
Specs
Size 3.50 inch (89 mm)
Application MusicAudio
View Details