PUI Audio Audio Products - Microphones AOM-4546P

Description
MIC COND ANLG OMNI -46DB 0.382D
Description
MIC COND ANLG OMNI -46DB 0.382D

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Audio Products - Microphones
AOM-4546P
Audio Products - Microphones AOM-4546P
MIC COND ANLG OMNI -46DB 0.382D

MIC COND ANLG OMNI -46DB 0.382D

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones
Product Number AOM-4546P
Product Name Audio Products - Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Audio Products Microphones -  - Win Source Electronics
Specs
Frequency Response 20 to 19000 Hz
View Details
3 suppliers
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details