PUI Audio Microphones AOM-4544P-R

Description
Analog Microphone Electret Condenser 3V ~ 10V Omnidirectional (-44dB ±2dB) PC Pins
Request a Quote Datasheet
Description
Analog Microphone Electret Condenser 3V ~ 10V Omnidirectional (-44dB ±2dB) PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-1460-ND - DigiKey
Thief River Falls, MN, United States
Microphones
668-1460-ND
Microphones 668-1460-ND
Analog Microphone Electret Condenser 3V ~ 10V Omnidirectional (-44dB ±2dB) PC Pins

Analog Microphone Electret Condenser 3V ~ 10V Omnidirectional (-44dB ±2dB) PC Pins

Buy Now Datasheet
Sheung Wan, Hong Kong
Microphones
AOM-4544P-R
Microphones AOM-4544P-R
Microphones -44DB 3 VDC .5 MA 2.2 KOHM

Microphones -44DB 3 VDC .5 MA 2.2 KOHM

Buy Now Datasheet
Audio Products - Microphones - AOM-4544P-R - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
AOM-4544P-R
Audio Products - Microphones AOM-4544P-R
MIC COND ANLG OMNI -44DB 0.382D

MIC COND ANLG OMNI -44DB 0.382D

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 668-1460-ND AOM-4544P-R AOM-4544P-R
Product Name Microphones Microphones Audio Products - Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details