Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO MICROPHONES
PUI AUDIO
AOM-4542P -- AUDIO PRODUCTS - MICROPHONES
PUI Audio
Audio Products - Microphones
AOM-4542P
Description
MIC COND ANLG OMNI -42DB 0.382D
Description
MIC COND ANLG OMNI -42DB 0.382D
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
AOM-4542P
Audio Products - Microphones
AOM-4542P
MIC COND ANLG OMNI -42DB 0.382D
MIC COND ANLG OMNI -42DB 0.382D
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Audio Microphones
Product Number
AOM-4542P
Product Name
Audio Products - Microphones
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Microphones
IM73D122V01XTMA1
Specs
Directivity
Omnidirectional
Thickness / Height
0.1181 inch (3 mm)
Sensitivity
50.12 mV/Pa (345551 mV/psi)
View Details
3
suppliers
RS Components, Ltd.
Microphones
522761
Specs
Directivity
Directional
View Details
Transducers USA, Inc.
Noise-Cancelling Microphones
Specs
Dynamic Range
-54 to -60 dB re 20µPa
Actual Size
0.2362 inch (6 mm)
Thickness / Height
0.0591 inch (1.5 mm)
View Details
Ningbo Kepo Electronics Co., Ltd.
Voice Call
KEPO-00023
Specs
SN Ratio
60 dB
Application
Automotive
View Details