PUI Audio Microphones ANM-5254L-R

Description
50Hz ~ 16kHz Analog Microphone Electret Condenser 1.5V ~ 10V Noise Cancelling (-54dB ±4dB) Solder Pads
Request a Quote Datasheet
Description
50Hz ~ 16kHz Analog Microphone Electret Condenser 1.5V ~ 10V Noise Cancelling (-54dB ±4dB) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-1215-ND - DigiKey
Thief River Falls, MN, United States
Microphones
668-1215-ND
Microphones 668-1215-ND
50Hz ~ 16kHz Analog Microphone Electret Condenser 1.5V ~ 10V Noise Cancelling (-54dB ±4dB) Solder Pads

50Hz ~ 16kHz Analog Microphone Electret Condenser 1.5V ~ 10V Noise Cancelling (-54dB ±4dB) Solder Pads

Buy Now Datasheet
Audio Products - Microphones - ANM-5254L-R - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
ANM-5254L-R
Audio Products - Microphones ANM-5254L-R
MIC COND ANLG NC -54DB 0.382DIA

MIC COND ANLG NC -54DB 0.382DIA

Supplier's Site
Sheung Wan, Hong Kong
Microphones
ANM-5254L-R
Microphones ANM-5254L-R
Microphones .68kOHM X 9.7mm

Microphones .68kOHM X 9.7mm

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Audio Microphones Audio Microphones
Product Number 668-1215-ND ANM-5254L-R ANM-5254L-R
Product Name Microphones Audio Products - Microphones Microphones
Sensitivity 2 mV/Pa (13757 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 2603-CM06M-05P32-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 25.12 mV/Pa (173186 mV/psi)
SN Ratio 67 dB
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details