PUI Audio Microphones AMM-3738-T

Description
ANALOG MICROPHONE -38DB 1.6VDC
Request a Quote Datasheet
Description
ANALOG MICROPHONE -38DB 1.6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-AMM-3738-TTR-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MICROPHONE -38DB 1.6VDC

ANALOG MICROPHONE -38DB 1.6VDC

Buy Now Datasheet
Microphones - 668-AMM-3738-TDKR-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MICROPHONE -38DB 1.6VDC

ANALOG MICROPHONE -38DB 1.6VDC

Buy Now Datasheet
Microphones - 668-AMM-3738-TCT-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MICROPHONE -38DB 1.6VDC

ANALOG MICROPHONE -38DB 1.6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 668-AMM-3738-TTR-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
Electret Condenser Microphone - EM-6035 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details