PUI Audio Microphones AMM-3738-2-B

Description
ANALOG MICROPHONE -38DB 1.6VDC
Request a Quote Datasheet
Description
ANALOG MICROPHONE -38DB 1.6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 668-AMM-3738-2-BTR-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MICROPHONE -38DB 1.6VDC

ANALOG MICROPHONE -38DB 1.6VDC

Buy Now Datasheet
Microphones - 668-AMM-3738-2-BCT-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MICROPHONE -38DB 1.6VDC

ANALOG MICROPHONE -38DB 1.6VDC

Buy Now Datasheet
Microphones - 668-AMM-3738-2-BDKR-ND - DigiKey
Thief River Falls, MN, United States
ANALOG MICROPHONE -38DB 1.6VDC

ANALOG MICROPHONE -38DB 1.6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 668-AMM-3738-2-BTR-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details
A2B Microphone -  - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 65 dB
Application Automotive
View Details