PUI Audio Speakers ADS01008MR-LW100-R

Description
8 Ohms General Purpose Speaker 0.5W 1500Hz ~ 6000Hz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 0.5W 1500Hz ~ 6000Hz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 668-ADS01008MR-LW100-R-ND - DigiKey
Thief River Falls, MN, United States
8 Ohms General Purpose Speaker 0.5W 1500Hz ~ 6000Hz Top Round

8 Ohms General Purpose Speaker 0.5W 1500Hz ~ 6000Hz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 668-ADS01008MR-LW100-R-ND
Product Name Speakers
Resonance Frequency 1500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speaker Drivers - 3643341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
Loudspeaker - W2-218 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Size 8.00 inch (203 mm)
Application Loudspeaker; MusicAudio
View Details
 - EVP-R12 - Wharfedale Pro
Wharfedale Pro
Specs
SPL 128 dB
Maximum Power 1000 watts
Impedance 8 ohms
View Details