PUI Audio Speakers & Transducers AB6505B

Description
Speakers & Transducers PIEZO CERAMIC BENDER 65MM DIA 520 HZ
Datasheet
Description
Speakers & Transducers PIEZO CERAMIC BENDER 65MM DIA 520 HZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
AB6505B
Speakers & Transducers AB6505B
Speakers & Transducers PIEZO CERAMIC BENDER 65MM DIA 520 HZ

Speakers & Transducers PIEZO CERAMIC BENDER 65MM DIA 520 HZ

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number AB6505B
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564624 - RS Components, Ltd.
Specs
Impedance 4 ohms
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
Speaker - FBF21-1 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 70 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details