PUI Audio Speakers & Transducers AB3529BF-LW100-R

Description
Speakers & Transducers PIEZO CERAMIC BENDER 35MM DIA. 30 VP-P
Datasheet
Description
Speakers & Transducers PIEZO CERAMIC BENDER 35MM DIA. 30 VP-P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
AB3529BF-LW100-R
Speakers & Transducers AB3529BF-LW100-R
Speakers & Transducers PIEZO CERAMIC BENDER 35MM DIA. 30 VP-P

Speakers & Transducers PIEZO CERAMIC BENDER 35MM DIA. 30 VP-P

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number AB3529BF-LW100-R
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Speaker Drivers - 526809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 8.74 inch (222 mm)
View Details
SLS Subwoofer, 12
Specs
Nominal Power 100 watts
Sensitivity 89.8 dB
Resonance Frequency 31 Hz
View Details
2 suppliers