PUI Audio Speakers & Transducers AB1548B-2

Description
Speakers & Transducers PIEZO CERAMIC BENDER 20VP-P 2000 OHMS
Datasheet
Description
Speakers & Transducers PIEZO CERAMIC BENDER 20VP-P 2000 OHMS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
AB1548B-2
Speakers & Transducers AB1548B-2
Speakers & Transducers PIEZO CERAMIC BENDER 20VP-P 2000 OHMS

Speakers & Transducers PIEZO CERAMIC BENDER 20VP-P 2000 OHMS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number AB1548B-2
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speaker Drivers - 7191960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.40 inch (61 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 68 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details