PUI Audio Speakers & Transducers AB1541B-LW50-R

Description
Speakers & Transducers 15mm BENDER W/LEADS
Datasheet
Description
Speakers & Transducers 15mm BENDER W/LEADS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
AB1541B-LW50-R
Speakers & Transducers AB1541B-LW50-R
Speakers & Transducers 15mm BENDER W/LEADS

Speakers & Transducers 15mm BENDER W/LEADS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number AB1541B-LW50-R
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details