Bansbach Easylift® Linear Actuator easyE-50

Description
With the new easyE-line, you receive an in-line actuator with a very slim design. Due to the linear layout of motor, gear and spindle, a very slim design for installation is achieved. With an outer diameter of 35, 50 and 60 mm, the actuators fit into nearly every application. And this is possible with forces up to 10.000N (easyE-60). The corresponding controllers define what the actuators have to do. No matter if plug-and-play or bonding of your SPS, the synchronic adjustment of serveral cylinders or the mobile battery power – you can find all of them in our easyE-line program. Features: Stroke: 50, 100, 150, 200, 250, 300, 350, 400, 500 and 750mm (others on request) Materials: Motor and actuator tube are powder coated steel or stainless steel Piston rod is stainless steel Front and rear brackets are PA, Aluminium or stainless steel Protection class: IP66 (standard), harsh environment, ATEX Temperature: Standard (-5°C - +70°C) Low (-40°C - +70°C) High (-5°C - +90°C) Cable: 1m, 2X1.3mm² (AWG16), ø=6.4mm, black, Molex Mini-Fit Jr. 6 pin Bending radius: 6x cable diameter Max. static load/Self locking force: PA brackets: 4700N Alu/AISI: 16800N, depending on stroke length for push-applications Duty cycle: Max. 10% or 2 minutes in use followed by 18 minutes rest
Request a Quote
Description
With the new easyE-line, you receive an in-line actuator with a very slim design. Due to the linear layout of motor, gear and spindle, a very slim design for installation is achieved. With an outer diameter of 35, 50 and 60 mm, the actuators fit into nearly every application. And this is possible with forces up to 10.000N (easyE-60). The corresponding controllers define what the actuators have to do. No matter if plug-and-play or bonding of your SPS, the synchronic adjustment of serveral cylinders or the mobile battery power – you can find all of them in our easyE-line program. Features: Stroke: 50, 100, 150, 200, 250, 300, 350, 400, 500 and 750mm (others on request) Materials: Motor and actuator tube are powder coated steel or stainless steel Piston rod is stainless steel Front and rear brackets are PA, Aluminium or stainless steel Protection class: IP66 (standard), harsh environment, ATEX Temperature: Standard (-5°C - +70°C) Low (-40°C - +70°C) High (-5°C - +90°C) Cable: 1m, 2X1.3mm² (AWG16), ø=6.4mm, black, Molex Mini-Fit Jr. 6 pin Bending radius: 6x cable diameter Max. static load/Self locking force: PA brackets: 4700N Alu/AISI: 16800N, depending on stroke length for push-applications Duty cycle: Max. 10% or 2 minutes in use followed by 18 minutes rest
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Actuator - easyE-50 - Bansbach Easylift®
Melbourne, FL, United States
Linear Actuator
easyE-50
Linear Actuator easyE-50
With the new easyE-line, you receive an in-line actuator with a very slim design. Due to the linear layout of motor, gear and spindle, a very slim design for installation is achieved. With an outer diameter of 35, 50 and 60 mm, the actuators fit into nearly every application. And this is possible with forces up to 10.000N (easyE-60). The corresponding controllers define what the actuators have to do. No matter if plug-and-play or bonding of your SPS, the synchronic adjustment of serveral cylinders or the mobile battery power – you can find all of them in our easyE-line program. Features: Stroke: 50, 100, 150, 200, 250, 300, 350, 400, 500 and 750mm (others on request) Materials: Motor and actuator tube are powder coated steel or stainless steel Piston rod is stainless steel Front and rear brackets are PA, Aluminium or stainless steel Protection class: IP66 (standard), harsh environment, ATEX Temperature: Standard (-5°C - +70°C) Low (-40°C - +70°C) High (-5°C - +90°C) Cable: 1m, 2X1.3mm² (AWG16), ø=6.4mm, black, Molex Mini-Fit Jr. 6 pin Bending radius: 6x cable diameter Max. static load/Self locking force: PA brackets: 4700N Alu/AISI: 16800N, depending on stroke length for push-applications Duty cycle: Max. 10% or 2 minutes in use followed by 18 minutes rest

With the new easyE-line, you receive an in-line actuator with a very slim design. Due to the linear layout of motor, gear and spindle, a very slim design for installation is achieved. With an outer diameter of 35, 50 and 60 mm, the actuators fit into nearly every application. And this is possible with forces up to 10.000N (easyE-60).

The corresponding controllers define what the actuators have to do. No matter if plug-and-play or bonding of your SPS, the synchronic adjustment of serveral cylinders or the mobile battery power – you can find all of them in our easyE-line program.

Features:

  • Stroke: 50, 100, 150, 200, 250, 300, 350, 400, 500 and 750mm (others on request)
  • Materials:
    Motor and actuator tube are powder coated steel or stainless steel
    Piston rod is stainless steel
    Front and rear brackets are PA, Aluminium or stainless steel
  • Protection class: IP66 (standard), harsh environment, ATEX
  • Temperature:
    Standard (-5°C - +70°C)
    Low (-40°C - +70°C)
    High (-5°C - +90°C)
  • Cable: 1m, 2X1.3mm² (AWG16), Ø=6.4mm, black, Molex Mini-Fit Jr. 6 pin
  • Bending radius: 6x cable diameter
  • Max. static load/Self locking force: PA brackets: 4700N Alu/AISI: 16800N, depending on stroke length for push-applications
  • Duty cycle: Max. 10% or 2 minutes in use followed by 18 minutes rest
Supplier's Site

Technical Specifications

  Bansbach Easylift®
Product Category Linear Actuators
Product Number easyE-50
Product Name Linear Actuator
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuator - easyE-35 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 26.98 to 495 lbs (12.23 to 224 kg)
View Details
Linear Actuator - easyE-60 - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 427 to 2248 lbs (194 to 1020 kg)
View Details
Linear Actuator - easyE-60i - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 427 to 2248 lbs (194 to 1020 kg)
View Details
Linear Actuator - easyE-50i - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 112 to 1012 lbs (50.98 to 459 kg)
View Details