Bodine Electric Company Filtered SCR DC Remote Speed Control

Description
Operates off 115 Volt AC line, 50/60 Hz. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, and wider speed range. Dip switches to easily calibrate control for different motor sizes. Line voltage and temperature compensation minimizes speed drift. NEMA 12 enclosure for environmental protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside enclosure for quick line and motor connection. Back EMF feedback maintains better than 2% speed regulation. Fuse holders for line and motor inside enclosure (both fuses supplied). Application Information Rated for continuous operation in 40° ambient with no additional heat sink. Drives Bodine 130V Permanent Magnet DC Motors. Drives 90V "SCR duty" and 130V "PWM duty" permanent magnet DC motors made by other manufacturers.
Request a Quote
Description
Operates off 115 Volt AC line, 50/60 Hz. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, and wider speed range. Dip switches to easily calibrate control for different motor sizes. Line voltage and temperature compensation minimizes speed drift. NEMA 12 enclosure for environmental protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside enclosure for quick line and motor connection. Back EMF feedback maintains better than 2% speed regulation. Fuse holders for line and motor inside enclosure (both fuses supplied). Application Information Rated for continuous operation in 40° ambient with no additional heat sink. Drives Bodine 130V Permanent Magnet DC Motors. Drives 90V "SCR duty" and 130V "PWM duty" permanent magnet DC motors made by other manufacturers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Filtered SCR DC Remote Speed Control -  - Bodine Electric Company
Peosta, IA, United States
Filtered SCR DC Remote Speed Control
Filtered SCR DC Remote Speed Control
Operates off 115 Volt AC line, 50/60 Hz. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, and wider speed range. Dip switches to easily calibrate control for different motor sizes. Line voltage and temperature compensation minimizes speed drift. NEMA 12 enclosure for environmental protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside enclosure for quick line and motor connection. Back EMF feedback maintains better than 2% speed regulation. Fuse holders for line and motor inside enclosure (both fuses supplied). Application Information Rated for continuous operation in 40° ambient with no additional heat sink. Drives Bodine 130V Permanent Magnet DC Motors. Drives 90V "SCR duty" and 130V "PWM duty" permanent magnet DC motors made by other manufacturers.
  • Operates off 115 Volt AC line, 50/60 Hz.
  • Filtered DC output for cooler motor operation, longer brush life, lower audible noise, and wider speed range.
  • Dip switches to easily calibrate control for different motor sizes.
  • Line voltage and temperature compensation minimizes speed drift.
  • NEMA 12 enclosure for environmental protection.
  • Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation.
  • Speed can be adjusted manually using speed pot mounted on enclosure.
  • Terminal block inside enclosure for quick line and motor connection.
  • Back EMF feedback maintains better than 2% speed regulation.
  • Fuse holders for line and motor inside enclosure (both fuses supplied).

Application Information

  • Rated for continuous operation in 40° ambient with no additional heat sink.
  • Drives Bodine 130V Permanent Magnet DC Motors.
  • Drives 90V "SCR duty" and 130V "PWM duty" permanent magnet DC motors made by other manufacturers.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Motor Speed Controllers
Product Name Filtered SCR DC Remote Speed Control
Power 249 watts
Unlock Full Specs
to access all available technical data

Similar Products

Filtered PWM DC Basic Speed Control -  - Bodine Electric Company
Specs
Power 124 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Filtered SCR DC Basic Speed Control (open chassis) -  - Bodine Electric Company
Specs
Power 43.89 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Filtered SCR DC Speed and Direction Control -  - Bodine Electric Company
Specs
Power 43.89 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Filtered PWM DC Basic Speed Control (open chassis) -  - Bodine Electric Company
Specs
Power 124 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details