Producto Electric Corp. Conduit Body T-125AE

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 8.52 INCH L X 3.56 INCH W X 2.75 INCH H SIZE EMT CONDUIT USED ON 1-1/4 INCH HUB SIZE SET SCREW INSTALLATION T CONFIGURATION 3 HUB(S) TEE HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 10
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 8.52 INCH L X 3.56 INCH W X 2.75 INCH H SIZE EMT CONDUIT USED ON 1-1/4 INCH HUB SIZE SET SCREW INSTALLATION T CONFIGURATION 3 HUB(S) TEE HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - T-125AE - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
T-125AE
Conduit Body T-125AE
DIE CAST COPPER FREE ALUMINUM MATERIAL 8.52 INCH L X 3.56 INCH W X 2.75 INCH H SIZE EMT CONDUIT USED ON 1-1/4 INCH HUB SIZE SET SCREW INSTALLATION T CONFIGURATION 3 HUB(S) TEE HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 10
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 8.52 INCH L X 3.56 INCH W X 2.75 INCH H SIZE
  • EMT CONDUIT USED ON
  • 1-1/4 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • STANDARD PACKAGE 10
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number T-125AE
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 8808253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1.5 inch (38.1 mm)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details