Producto Electric Corp. Conduit Body LRC150A

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 7.88 INCH L X 3.4 INCH W X 2.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) STAMPED COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 10
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 7.88 INCH L X 3.4 INCH W X 2.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) STAMPED COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LRC150A - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
LRC150A
Conduit Body LRC150A
DIE CAST COPPER FREE ALUMINUM MATERIAL 7.88 INCH L X 3.4 INCH W X 2.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) STAMPED COVER TYPE 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 10
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 7.88 INCH L X 3.4 INCH W X 2.88 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • STAMPED COVER TYPE
  • 90 DEG HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • INCLUSION COVER, GASKET
  • STANDARD PACKAGE 10
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number LRC150A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 3.5 inch (88.9 mm)
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details