Producto Electric Corp. Conduit Body LR-50AE

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 4.3 INCH L X 2 INCH W X 1.36 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING STANDARD PACKAGE 50
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 4.3 INCH L X 2 INCH W X 1.36 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING STANDARD PACKAGE 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR-50AE - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
LR-50AE
Conduit Body LR-50AE
DIE CAST COPPER FREE ALUMINUM MATERIAL 4.3 INCH L X 2 INCH W X 1.36 INCH H SIZE EMT CONDUIT USED ON 1/2 INCH HUB SIZE SET SCREW INSTALLATION LR CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING STANDARD PACKAGE 50
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 4.3 INCH L X 2 INCH W X 1.36 INCH H SIZE
  • EMT CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • SET SCREW INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • 90 DEG HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • STANDARD PACKAGE 50
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number LR-50AE
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type LAFG-SS - Antimicrobial Stainless-Steel Conduit -  - Electri-Flex Company
Specs
Material Steel; Stainless
Size 0.5000 inch (12.7 mm)
Units English Size
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details