Producto Electric Corp. Conduit Body LR-200A

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 10.02 INCH L X 4.08 INCH W X 3.46 INCH H SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING STANDARD PACKAGE 5
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 10.02 INCH L X 4.08 INCH W X 3.46 INCH H SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING STANDARD PACKAGE 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR-200A - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
LR-200A
Conduit Body LR-200A
DIE CAST COPPER FREE ALUMINUM MATERIAL 10.02 INCH L X 4.08 INCH W X 3.46 INCH H SIZE IMC/RIGID CONDUIT USED ON 2 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING STANDARD PACKAGE 5
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 10.02 INCH L X 4.08 INCH W X 3.46 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • 90 DEG HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • STANDARD PACKAGE 5
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number LR-200A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type HFEMS - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Bronze
Size 4 inch (102 mm)
Units English Size
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details