Producto Electric Corp. Conduit Body LR-100A

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING STANDARD PACKAGE 20
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING STANDARD PACKAGE 20
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LR-100A - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
LR-100A
Conduit Body LR-100A
DIE CAST COPPER FREE ALUMINUM MATERIAL 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE IMC/RIGID CONDUIT USED ON 1 INCH HUB SIZE THREADED INSTALLATION LR CONFIGURATION 2 HUB(S) 90 DEG HUB LOCATION RIGHT SIDE ACCESS OPENING STANDARD PACKAGE 20
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 5.9 INCH L X 2.58 INCH W X 1.88 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1 INCH HUB SIZE
  • THREADED INSTALLATION
  • LR CONFIGURATION
  • 2 HUB(S)
  • 90 DEG HUB LOCATION
  • RIGHT SIDE ACCESS OPENING
  • STANDARD PACKAGE 20
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number LR-100A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type CBLA - Computer Blue Liquidtight Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 1.5 inch (38.1 mm)
Units English Size
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 3679754004 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details