Producto Electric Corp. Conduit Body LBC-350A

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 15.63 INCH L X 5.6 INCH W X 6.96 INCH H SIZE IMC/RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) STAMPED COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 1
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 15.63 INCH L X 5.6 INCH W X 6.96 INCH H SIZE IMC/RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) STAMPED COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LBC-350A - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
LBC-350A
Conduit Body LBC-350A
DIE CAST COPPER FREE ALUMINUM MATERIAL 15.63 INCH L X 5.6 INCH W X 6.96 INCH H SIZE IMC/RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) STAMPED COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 1
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 15.63 INCH L X 5.6 INCH W X 6.96 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • STAMPED COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • INCLUSION COVER, GASKET
  • STANDARD PACKAGE 1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number LBC-350A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 8808265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type ABRH - Heavy Wall Flex Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 0.7500 inch (19.05 mm)
Units English Size
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details