Producto Electric Corp. Conduit Body CC-150A

Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 8.5 INCH L X 2.52 INCH W X 2.75 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STAMPED COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 10
Datasheet
Description
DIE CAST COPPER FREE ALUMINUM MATERIAL 8.5 INCH L X 2.52 INCH W X 2.75 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STAMPED COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - CC-150A - Producto Electric Corp.
Orangeburg, NY, USA
Conduit Body
CC-150A
Conduit Body CC-150A
DIE CAST COPPER FREE ALUMINUM MATERIAL 8.5 INCH L X 2.52 INCH W X 2.75 INCH H SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION C CONFIGURATION 2 HUB(S) STAMPED COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUSION COVER, GASKET STANDARD PACKAGE 10
  • DIE CAST COPPER FREE ALUMINUM MATERIAL
  • 8.5 INCH L X 2.52 INCH W X 2.75 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • STAMPED COVER TYPE
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • INCLUSION COVER, GASKET
  • STANDARD PACKAGE 10
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Electrical Conduit
Product Number CC-150A
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 2687448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyvinyl Chloride
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type HFSLA - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 2 inch (50.8 mm)
Units English Size
View Details